WAGO Chassis-mount terminal strip 862-505

Description
4-conductor chassis-mount terminal strip; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote
Description
4-conductor chassis-mount terminal strip; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable 20 Position (part number 79K2252) is designed for use with wire sizes ranging from 20 AWG to 12 AWG. It features a two-row configuration with a total of 20 connection points, allowing for efficient wiring in various applications. The terminal block is rated for a maximum current of 32A and a voltage of 500V, making it suitable for a range of electrical tasks. It utilizes CAGE CLAMP®S termination technology, which facilitates easy connections for solid and stranded conductors, including those with ferrules. The integrated push button simplifies the wiring process, accommodating both manual and tool-assisted connections. Additionally, the terminal block includes snap-in mounting feet for quick assembly and offers flexible marking options for identification. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable 20 Position (part number 79K2252) is designed for use with wire sizes ranging from 20 AWG to 12 AWG. It features a two-row configuration with a total of 20 connection points, allowing for efficient wiring in various applications. The terminal block is rated for a maximum current of 32A and a voltage of 500V, making it suitable for a range of electrical tasks. It utilizes CAGE CLAMP®S termination technology, which facilitates easy connections for solid and stranded conductors, including those with ferrules. The integrated push button simplifies the wiring process, accommodating both manual and tool-assisted connections. Additionally, the terminal block includes snap-in mounting feet for quick assembly and offers flexible marking options for identification. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-505 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-505
Chassis-mount terminal strip 862-505
4-conductor chassis-mount terminal strip; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Terminal Blocks PCB Mount & Pluggable - 862-505 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks PCB Mount & Pluggable
862-505
Terminal Blocks PCB Mount & Pluggable 862-505
Terminal Blocks PCB Mount & Pluggable

Terminal Blocks PCB Mount & Pluggable

Buy Now
Standard Terminal Blocks - 1228745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1228745
Standard Terminal Blocks 1228745
WAGO 862-505 Terminal Strip

WAGO 862-505 Terminal Strip

Supplier's Site
Terminal Block Pluggable 20 Position, 20-12Awg; No. Of Rows Wago - 79K2252 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 20 Position, 20-12Awg; No. Of Rows Wago
79K2252
Terminal Block Pluggable 20 Position, 20-12Awg; No. Of Rows Wago 79K2252
TERMINAL BLOCK PLUGGABLE 20 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 20 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:5Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11195075 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195075
Terminal Blk/Strip Wiring Dev 11195075
4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, 5-POLE, WITHOUT GROUND CONTACT, FOR 3 MM Ø SCREW AND NUT, 4 MM², 4,00 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, 5-POLE, WITHOUT GROUND CONTACT, FOR 3 MM Ø SCREW AND NUT, 4 MM², 4,00 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 862-505 862-505 1228745 79K2252 11195075
Product Name Chassis-mount terminal strip Terminal Blocks PCB Mount & Pluggable Standard Terminal Blocks Terminal Block Pluggable 20 Position, 20-12Awg; No. Of Rows Wago Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip; Chassis-mount Chassis mount Terminal Strip
Termination Options Push-in CAGE CLAMP ® Screw Clamp
Voltage Rating 500 volts 500 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details