WAGO Pluggable Terminal Blocks 832-1206

Description
WAGO 832-1206 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 832-1206 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2408013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2408013
Pluggable Terminal Blocks 2408013
WAGO 832-1206 Pluggable Terminal Block

WAGO 832-1206 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1206-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1206-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 4Awg; Pitch Spacing Wago - 85AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 4Awg; Pitch Spacing Wago
85AC3335
Terminal Block, Pluggable, 6Pos, 4Awg; Pitch Spacing Wago 85AC3335
TERMINAL BLOCK, PLUGGABLE, 6POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2408013 2946-832-1206-ND 85AC3335
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 4Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug; Lever Actuated
Approvals RoHS Compliant
# of Contacts 6 6
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details