WAGO Chassis-mount terminal strip 862-603

Description
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-603 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-603
Chassis-mount terminal strip 862-603
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white

4-conductor chassis-mount terminal strip; without ground contact; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11195115 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195115
Terminal Blk/Strip Wiring Dev 11195115
TERMINAL STRIP, 4-CONDUCTOR, CHASSIS-MOUNT, 3-POLE, W/O GROUND CONTACT, FOR 3 MM SCREW AND NUT, 500 V/6 KV/32 AMP, PUSH-IN CAGE CLAMP, OPERATING TOOL PUSH-BUTTON ACTUATION, 12 AWG SOLID CONDUCTOR, 12 MM PIN SPACING, SCREW MOUNTING, PLAIN MARKING, WHITE. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, 4-CONDUCTOR, CHASSIS-MOUNT, 3-POLE, W/O GROUND CONTACT, FOR 3 MM SCREW AND NUT, 500 V/6 KV/32 AMP, PUSH-IN CAGE CLAMP, OPERATING TOOL PUSH-BUTTON ACTUATION, 12 AWG SOLID CONDUCTOR, 12 MM PIN SPACING, SCREW MOUNTING, PLAIN MARKING, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 862-603 11195115
Product Name Chassis-mount terminal strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip; Screw mounting Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3234 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers