RELAY MODULE, NOMINAL INPUT VOLTAGE: 110 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 11203718 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Voltage Rating | 110 volts |