WAGO Terminal Block, Fuse, 2 Position, 14-6Awg, Class Cc; No. Of Positions Wago 811-421

Description
TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 2 Position, 14-6Awg, Class Cc; No. Of Positions Wago - 62T1641 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 14-6Awg, Class Cc; No. Of Positions Wago
62T1641
Terminal Block, Fuse, 2 Position, 14-6Awg, Class Cc; No. Of Positions Wago 62T1641
TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 25480865 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25480865
Terminal Blk/Strip Wiring Dev 25480865
2-CONDUCTOR FUSE TERMINAL BLOCK LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 62T1641 25480865
Product Name Terminal Block, Fuse, 2 Position, 14-6Awg, Class Cc; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers