WAGO Pluggable Terminal Blocks 832-1204

Description
WAGO 832-1204 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 832-1204 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2408011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2408011
Pluggable Terminal Blocks 2408011
WAGO 832-1204 Pluggable Terminal Block

WAGO 832-1204 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1204-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1204-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago - 85AC3333 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago
85AC3333
Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago 85AC3333
TERMINAL BLOCK, PLUGGABLE, 4POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2408011 2946-832-1204-ND 85AC3333
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug; Lever Actuated
Approvals RoHS Compliant
# of Contacts 4 4
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1123343-1 - Powell Electronics, Inc.
Specs
Termination Options 0.64
View Details
2 suppliers
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details