WAGO Chassis-mount terminal strip 862-552

Description
4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-552 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-552
Chassis-mount terminal strip 862-552
4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
TB 2 POS BLACK W/O MARKING TOP - 862-552 - Heilind Electronics, Inc.
Wilmington, MA, United States
TB 2 POS BLACK W/O MARKING TOP
862-552
TB 2 POS BLACK W/O MARKING TOP 862-552
TB 2 POS BLACK W/O MARKING TOP

TB 2 POS BLACK W/O MARKING TOP

Buy Now
Terminal Block Pluggable, 8 Position, 20-12Awg; No. Of Rows Wago - 79K2253 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 20-12Awg; No. Of Rows Wago
79K2253
Terminal Block Pluggable, 8 Position, 20-12Awg; No. Of Rows Wago 79K2253
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 862-552 862-552 79K2253
Product Name Chassis-mount terminal strip TB 2 POS BLACK W/O MARKING TOP Terminal Block Pluggable, 8 Position, 20-12Awg; No. Of Rows Wago
Mounting Options Terminal Strip; Screw mounting
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-487 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers