WAGO Feedthrough terminal block 828-334

Description
Feedthrough terminal block; lever; Plate thickness: 3 mm; 16 mm²; Pin spacing 11.5 mm; 4-pole; CAGE CLAMP®; 16,00 mm²; gray
Request a Quote Datasheet
Description
Feedthrough terminal block; lever; Plate thickness: 3 mm; 16 mm²; Pin spacing 11.5 mm; 4-pole; CAGE CLAMP®; 16,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough terminal block - 828-334 - WAGO
Germantown, WI, United States
Feedthrough terminal block
828-334
Feedthrough terminal block 828-334
Feedthrough terminal block; lever; Plate thickness: 3 mm; 16 mm²; Pin spacing 11.5 mm; 4-pole; CAGE CLAMP®; 16,00 mm²; gray

Feedthrough terminal block; lever; Plate thickness: 3 mm; 16 mm²; Pin spacing 11.5 mm; 4-pole; CAGE CLAMP®; 16,00 mm²; gray

Supplier's Site Datasheet
Terminal Block, Pcb, 4 Position, 16-6Awg; No. Of Positions Wago - 75R9897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 16-6Awg; No. Of Positions Wago
75R9897
Terminal Block, Pcb, 4 Position, 16-6Awg; No. Of Positions Wago 75R9897
TERMINAL BLOCK, PCB, 4 POSITION, 16-6AWG; No. of Positions:8Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:1kV; No. of Levels:4 RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 16-6AWG; No. of Positions:8Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:1kV; No. of Levels:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 828-334 75R9897
Product Name Feedthrough terminal block Terminal Block, Pcb, 4 Position, 16-6Awg; No. Of Positions Wago
Mounting Options Feed-through mounting
Termination Options CAGE CLAMP ®
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers