WAGO Fuse terminal block 811-310

Description
2-conductor fuse holder ; for cylindrical fuses 10 x 38 mm; 13/32" x 11/2"; 1-pole; without blown fuse indication; 750 VAC/ 1000 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray
Request a Quote Datasheet
Description
2-conductor fuse holder ; for cylindrical fuses 10 x 38 mm; 13/32" x 11/2"; 1-pole; without blown fuse indication; 750 VAC/ 1000 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 811-310 - WAGO
Germantown, WI, United States
Fuse terminal block
811-310
Fuse terminal block 811-310
2-conductor fuse holder ; for cylindrical fuses 10 x 38 mm; 13/32" x 11/2"; 1-pole; without blown fuse indication; 750 VAC/ 1000 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray

2-conductor fuse holder ; for cylindrical fuses 10 x 38 mm; 13/32" x 11/2"; 1-pole; without blown fuse indication; 750 VAC/ 1000 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 25480917 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25480917
Terminal Blk/Strip Wiring Dev 25480917
2-CONDUCTOR FUSE TERMINAL BLOCK, FOR CYLINDRICAL FUSES 10 X 38 MM, 13/32" X 11/2", 1-POLE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 16 MM², CAGE CLAMP®, 16,00 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, FOR CYLINDRICAL FUSES 10 X 38 MM, 13/32" X 11/2", 1-POLE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 16 MM², CAGE CLAMP®, 16,00 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Fuse, 1 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago - 62T1628 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 1 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
62T1628
Terminal Block, Fuse, 1 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 62T1628
TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 811-310 25480917 62T1628
Product Name Fuse terminal block Terminal Blk/Strip Wiring Dev Terminal Block, Fuse, 1 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers