WAGO Chassis-mount terminal strip 862-1505

Description
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-1505 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-1505
Chassis-mount terminal strip 862-1505
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Standard Terminal Blocks - 4751500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
4751500
Standard Terminal Blocks 4751500
WAGO 862-1505 Terminal Strip

WAGO 862-1505 Terminal Strip

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 862-1505 4751500
Product Name Chassis-mount terminal strip Standard Terminal Blocks
Mounting Options Terminal Strip; Chassis-mount
Termination Options Push-in CAGE CLAMP ® Spring Clamp; Spring cage
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers