WAGO Through terminal block 869-159

Description
2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 9-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 9-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 869-159 - WAGO
Germantown, WI, United States
Through terminal block
869-159
Through terminal block 869-159
2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 9-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 9-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-869-159-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-869-159-ND
Terminal Blocks - Specialized 2946-869-159-ND
TERMINAL STRIP; 9-POLE; WITHOUT

TERMINAL STRIP; 9-POLE; WITHOUT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 869-159 2946-869-159-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2000-3239 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details