THT MALE HEADER; 1.0 X 1.2 MM SO
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 831-3622 | 2946-831-3622-ND |
| Product Name | HEADER, RT ANGLE, 2-P, LT | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 2 |