Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; CAGE CLAMP®; 16,00 mm²; dark gray
BUSBAR TERMINAL BLOCK; FOR (10 X
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 812-112 | 2946-812-112-ND |
| Product Name | Common potential terminal block | Terminal Blocks - Wire to Board |
| Termination Options | CAGE CLAMP ® | |
| Operating Temperature | -35 to 85 C (-31 to 185 F) | |
| Voltage Rating | 1000 volts | |
| Current Rating | 96 amps | |
| Mounting Options | Panel Mount |