WAGO Chassis-mount terminal strip 862-593

Description
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-593 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-593
Chassis-mount terminal strip 862-593
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Standard Terminal Blocks - 2885310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2885310
Standard Terminal Blocks 2885310
WAGO 862-593-1 Connector

WAGO 862-593-1 Connector

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 862-593 2885310
Product Name Chassis-mount terminal strip Standard Terminal Blocks
Mounting Options Terminal Strip; Chassis-mount
Termination Options Push-in CAGE CLAMP ®
Voltage Rating 500 volts
Current Rating 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details