WAGO Chassis-mount terminal strip 862-503

Description
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-503 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-503
Chassis-mount terminal strip 862-503
4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Standard Terminal Blocks - 1228743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1228743
Standard Terminal Blocks 1228743
WAGO 862-503 Terminal Strip

WAGO 862-503 Terminal Strip

Supplier's Site
BARRIER STRP 0862-0503 1CT CLA - 862-503 - Heilind Electronics, Inc.
Wilmington, MA, United States
BARRIER STRP 0862-0503 1CT CLA
862-503
BARRIER STRP 0862-0503 1CT CLA 862-503
BARRIER STRP 0862-0503 1CT CLA

BARRIER STRP 0862-0503 1CT CLA

Buy Now
Terminal Block Pluggable 12 Position, 20-12Awg; No. Of Rows Wago - 79K2250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 20-12Awg; No. Of Rows Wago
79K2250
Terminal Block Pluggable 12 Position, 20-12Awg; No. Of Rows Wago 79K2250
TERMINAL BLOCK PLUGGABLE 12 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 862-503 1228743 862-503 79K2250
Product Name Chassis-mount terminal strip Standard Terminal Blocks BARRIER STRP 0862-0503 1CT CLA Terminal Block Pluggable 12 Position, 20-12Awg; No. Of Rows Wago
Mounting Options Terminal Strip; Chassis-mount Chassis mount
Termination Options Push-in CAGE CLAMP ®
Voltage Rating 500 volts 500 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers