WAGO Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago 811-430

Description
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, CLASS CC; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, CLASS CC; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago - 62T1642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago
62T1642
Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago 62T1642
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, CLASS CC; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, CLASS CC; No. of Positions:6Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 25480861 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25480861
Terminal Blk/Strip Wiring Dev 25480861
2-CONDUCTOR FUSE TERMINAL BLOCKLIGHT GRAY, 3 POLE, FUSE HOLDER. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCKLIGHT GRAY, 3 POLE, FUSE HOLDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 62T1642 25480861
Product Name Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
Double-deck terminal block - Through terminal block - 2000-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details