WAGO Chassis-mount terminal strip 862-1503

Description
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-1503 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-1503
Chassis-mount terminal strip 862-1503
4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Standard Terminal Blocks - 4751487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
4751487
Standard Terminal Blocks 4751487
WAGO 862-1503 Terminal Strip

WAGO 862-1503 Terminal Strip

Supplier's Site
Terminal Block Pluggable, 3 Position, 20-12Awg; No. Of Rows Wago - 29K5541 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 20-12Awg; No. Of Rows Wago
29K5541
Terminal Block Pluggable, 3 Position, 20-12Awg; No. Of Rows Wago 29K5541
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11203842 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11203842
Terminal Blk/Strip Wiring Dev 11203842
4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, WITHOUT GROUND CONTACT, PE-N-L1, 3-POLE, FOR 3 MM, SCREW AND NUT, 4 MM, 4.00 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, WITHOUT GROUND CONTACT, PE-N-L1, 3-POLE, FOR 3 MM, SCREW AND NUT, 4 MM, 4.00 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 862-1503 4751487 29K5541 11203842
Product Name Chassis-mount terminal strip Standard Terminal Blocks Terminal Block Pluggable, 3 Position, 20-12Awg; No. Of Rows Wago Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip; Chassis-mount Pluggable to basic module Terminal Strip
Termination Options Push-in CAGE CLAMP ® Spring Clamp; Spring cage Screw Clamp
Voltage Rating 500 volts 500 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Specialized - 2946-2002-7214-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
Ground terminal block - 2002-1707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers