WAGO Terminal Blocks - Headers, Plugs and Sockets 832-1105

Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1105-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1105-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1105-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Pluggable Terminal Blocks - 2408007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2408007
Pluggable Terminal Blocks 2408007
WAGO 832-1105 Pluggable Terminal Block

WAGO 832-1105 Pluggable Terminal Block

Supplier's Site
Terminal Block, Pluggable, 5Pos, 4Awg; Pitch Spacing Wago - 85AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 4Awg; Pitch Spacing Wago
85AC3327
Terminal Block, Pluggable, 5Pos, 4Awg; Pitch Spacing Wago 85AC3327
TERMINAL BLOCK, PLUGGABLE, 5POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:5Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:5Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-832-1105-ND 2408007 85AC3327
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 5Pos, 4Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated Terminal Plug
Operating Temperature -60 to 120 C (-76 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data