WAGO Terminal Block, Fuse, 1 Position, 14-6Awg, Class Cc; No. Of Positions Wago 811-411

Description
TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 1 Position, 14-6Awg, Class Cc; No. Of Positions Wago - 62T1638 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 1 Position, 14-6Awg, Class Cc; No. Of Positions Wago
62T1638
Terminal Block, Fuse, 1 Position, 14-6Awg, Class Cc; No. Of Positions Wago 62T1638
TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 1 POSITION, 14-6AWG, CLASS CC; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 25480876 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25480876
Terminal Blk/Strip Wiring Dev 25480876
2-CONDUCTOR FUSE TERMINAL BLOCKLIGHT GRAY, FUSE HOLDER WITH INDICATOR, CLASS CC, 1 POLE, 600V, 30A. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCKLIGHT GRAY, FUSE HOLDER WITH INDICATOR, CLASS CC, 1 POLE, 600V, 30A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 62T1638 25480876
Product Name Terminal Block, Fuse, 1 Position, 14-6Awg, Class Cc; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.164 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers