THT MALE HEADER 1.0 X 1.2 MM SOL
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-831-3629/108-000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Mating Flange |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| Terminal Block Type | Single Feed Through |