WAGO Pluggable Terminal Blocks 832-1203

Description
WAGO 832-1203 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 832-1203 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2408010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2408010
Pluggable Terminal Blocks 2408010
WAGO 832-1203 Pluggable Terminal Block

WAGO 832-1203 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1203-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1203-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
1-CONDUCTOR MALE CONNECTOR; 10 - 832-1203 - Heilind Electronics, Inc.
Wilmington, MA, United States
1-CONDUCTOR MALE CONNECTOR; 10
832-1203
1-CONDUCTOR MALE CONNECTOR; 10 832-1203
1-CONDUCTOR MALE CONNECTOR; 10

1-CONDUCTOR MALE CONNECTOR; 10

Buy Now
Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago - 85AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago
85AC3332
Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago 85AC3332
TERMINAL BLOCK, PLUGGABLE, 3POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2408010 2946-832-1203-ND 832-1203 85AC3332
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets 1-CONDUCTOR MALE CONNECTOR; 10 Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug; Lever Actuated
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data