WAGO Through terminal block 869-301

Description
2-conductor end terminal block; without push-buttons; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor end terminal block; without push-buttons; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 869-301 - WAGO
Germantown, WI, United States
Through terminal block
869-301
Through terminal block 869-301
2-conductor end terminal block; without push-buttons; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor end terminal block; without push-buttons; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-869-301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-869-301-ND
Terminal Blocks - Specialized 2946-869-301-ND
2-CONDUCTOR END TERMINAL BLOCK;

2-CONDUCTOR END TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11195527 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195527
Terminal Blk/Strip Wiring Dev 11195527
2-CONDUCTOR END TERMINAL BLOCK, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGE M3, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR END TERMINAL BLOCK, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGE M3, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 869-301 2946-869-301-ND 11195527
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options Mounting flange M3 Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp Screw Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1681 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers