WAGO Chassis-mount terminal strip 862-8693

Description
4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; white
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-8693 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-8693
Chassis-mount terminal strip 862-8693
4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; white

4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; white

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Panel Mount - 862-8693 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Panel Mount
862-8693
Connectors, Interconnects - Terminal Blocks - Panel Mount 862-8693
Win Source Part Number: 1113122-862-8693 Category: Connectors, Interconnects>Termin al Blocks - Panel Mount Positions Per Level: 3 Number of Levels: 1 Pitch: 0.472" (12.00mm) Color: White Features: Push Button Actuated Package: Bag Wire Gauge: 12-20 AWG Standard Package: 1 Width: 1.417" (36.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 51131567,8628693,294 6-862-8693,2943-862- 8693,2943-862-8693-N D,08628693,0862-8693 Front Panel Wire Connection: Push In Clamp - Wire Entry 90° to Panel Rear Panel Wire Connection: Push In Clamp - Wire Entry 90° to Panel Panel Mount Type: Chassis, Panel

Win Source Part Number: 1113122-862-8693
Category: Connectors, Interconnects>Terminal Blocks - Panel Mount
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.472" (12.00mm)
Color: White
Features: Push Button Actuated
Package: Bag
Wire Gauge: 12-20 AWG
Standard Package: 1
Width: 1.417" (36.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
Other Names: 51131567,8628693,2946-862-8693,2943-862-8693,2943-862-8693-ND,08628693,0862-8693
Front Panel Wire Connection: Push In Clamp - Wire Entry 90° to Panel
Rear Panel Wire Connection: Push In Clamp - Wire Entry 90° to Panel
Panel Mount Type: Chassis, Panel

Buy Now

Technical Specifications

  WAGO Win Source Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 862-8693 862-8693
Product Name Chassis-mount terminal strip Connectors, Interconnects - Terminal Blocks - Panel Mount
Mounting Options Terminal Strip; Chassis-mount Panel Mount; Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers