WAGO Common potential terminal block 812-103

Description
Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; red
Request a Quote Datasheet
Description
Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common potential terminal block - 812-103 - WAGO
Germantown, WI, United States
Common potential terminal block
812-103
Common potential terminal block 812-103
Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; red

Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; red

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 2946-812-103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-812-103-ND
Terminal Blocks - Wire to Board 2946-812-103-ND
BUSBAR TERMINAL BLOCK; FOR (10 X

BUSBAR TERMINAL BLOCK; FOR (10 X

Buy Now Datasheet
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Wago - 29K5403 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Wago
29K5403
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Wago 29K5403
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:-; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:96A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:-; No. of Positions:12Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:96A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 812-103 2946-812-103-ND 29K5403
Product Name Common potential terminal block Terminal Blocks - Wire to Board Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Wago
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 85 C (-31 to 185 F)
Voltage Rating 1000 volts 1000 volts
Current Rating 96 amps 96 amps
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details