WAGO Chassis-mount terminal strip 862-1552

Description
4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-1552 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-1552
Chassis-mount terminal strip 862-1552
4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Standard Terminal Blocks - 4751471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
4751471
Standard Terminal Blocks 4751471
WAGO 862-1552 Terminal Strip

WAGO 862-1552 Terminal Strip

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11203873 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11203873
Terminal Blk/Strip Wiring Dev 11203873
4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, 2-POLE, L1-N, WITHOUT GROUND CONTACT, FOR 3 MM Ø SCREW AND NUT, WITH 2X PIN, 4 MM², 4,00 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, 2-POLE, L1-N, WITHOUT GROUND CONTACT, FOR 3 MM Ø SCREW AND NUT, WITH 2X PIN, 4 MM², 4,00 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 862-1552 4751471 11203873
Product Name Chassis-mount terminal strip Standard Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip; Chassis-mount Terminal Strip
Termination Options Push-in CAGE CLAMP ® Spring Clamp; Spring cage Screw Clamp
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers