WAGO Terminal Blk/Strip Wiring Dev 859-304

Description
RELAY MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, 2;50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RELAY MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, 2;50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 5729806 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
5729806
Terminal Blk/Strip Wiring Dev 5729806
RELAY MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, 2;50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

RELAY MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH: 6 MM, 2;50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 859-304

WAGO Panel Accessories 859-304

Supplier's Site
Terminal Block, Din Rail, 1 Position, 28-14Awg; No. Of Positions Wago - 04M4818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 28-14Awg; No. Of Positions Wago
04M4818
Terminal Block, Din Rail, 1 Position, 28-14Awg; No. Of Positions Wago 04M4818
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 28-14AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 28-14AWG; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 5729806 04M4818
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 1 Position, 28-14Awg; No. Of Positions Wago
Voltage Rating 24 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15414 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.952 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers