WAGO F-CONN 7-P, 7.62 MM/0.3 L 831-3107/037-000

Description
F-CONN 7-P, 7.62 MM/0.3 L
Request a Quote Datasheet
Description
F-CONN 7-P, 7.62 MM/0.3 L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-CONN 7-P, 7.62 MM/0.3 L - 831-3107/037-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
F-CONN 7-P, 7.62 MM/0.3 L
831-3107/037-000
F-CONN 7-P, 7.62 MM/0.3 L 831-3107/037-000
F-CONN 7-P, 7.62 MM/0.3 L

F-CONN 7-P, 7.62 MM/0.3 L

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-831-3107/037-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-831-3107/037-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-831-3107/037-000-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago - 76R6146 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago
76R6146
Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago 76R6146
TERMINAL BLOCK, DIN RAIL, 7 POSITION, 20-8AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 7 POSITION, 20-8AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 831-3107/037-000 2946-831-3107/037-000-ND 76R6146
Product Name F-CONN 7-P, 7.62 MM/0.3 L Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data