WAGO Common potential terminal block 812-100

Description
Ground busbar terminal block; for (10 x 3) mm busbars; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow
Request a Quote Datasheet
Description
Ground busbar terminal block; for (10 x 3) mm busbars; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common potential terminal block - 812-100 - WAGO
Germantown, WI, United States
Common potential terminal block
812-100
Common potential terminal block 812-100
Ground busbar terminal block; for (10 x 3) mm busbars; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow

Ground busbar terminal block; for (10 x 3) mm busbars; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 2946-812-100-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-812-100-ND
Terminal Blocks - Wire to Board 2946-812-100-ND
GROUND BUSBAR TERMINAL BLOCK; FO

GROUND BUSBAR TERMINAL BLOCK; FO

Buy Now Datasheet
Standard Terminal Blocks - 2791676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2791676
Standard Terminal Blocks 2791676
WAGO 812-100 Terminal Block

WAGO 812-100 Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 812-100 2946-812-100-ND 2791676
Product Name Common potential terminal block Terminal Blocks - Wire to Board Standard Terminal Blocks
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 85 C (-31 to 185 F)
Mounting Options Panel Mount
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1861 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers