WAGO DIN Rail Terminal Blocks 859-795

Description
WAGO 859-795 Optocoupler Terminal Block
Request a Quote Datasheet
Description
WAGO 859-795 Optocoupler Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1702800 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1702800
DIN Rail Terminal Blocks 1702800
WAGO 859-795 Optocoupler Terminal Block

WAGO 859-795 Optocoupler Terminal Block

Supplier's Site
Standard Terminal Block; No. Of Positions Wago - 29K5533 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Positions Wago
29K5533
Standard Terminal Block; No. Of Positions Wago 29K5533
STANDARD TERMINAL BLOCK; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:2; Input Current:17.5mA RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:2; Input Current:17.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1702800 29K5533
Product Name DIN Rail Terminal Blocks Standard Terminal Block; No. Of Positions Wago
Termination Options Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Standard Terminal Blocks - 4879456 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details