WAGO Chassis-mount terminal strip 862-504

Description
4-conductor chassis-mount terminal strip; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet
Description
4-conductor chassis-mount terminal strip; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis-mount terminal strip - 862-504 - WAGO
Germantown, WI, United States
Chassis-mount terminal strip
862-504
Chassis-mount terminal strip 862-504
4-conductor chassis-mount terminal strip; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

4-conductor chassis-mount terminal strip; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 862-504 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
862-504
Terminal Blocks Unreviewed 862-504
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Standard Terminal Blocks - 1228744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1228744
Standard Terminal Blocks 1228744
WAGO 862-504 Terminal Strip

WAGO 862-504 Terminal Strip

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11195071 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195071
Terminal Blk/Strip Wiring Dev 11195071
4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, 4-POLE, WITHOUT GROUND CONTACT, FOR 3 MM Ø SCREW AND NUT, 4 MM², 4,00 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR CHASSIS-MOUNT TERMINAL STRIP, 4-POLE, WITHOUT GROUND CONTACT, FOR 3 MM Ø SCREW AND NUT, 4 MM², 4,00 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block Pluggable 16 Position, 20-12Awg; No. Of Rows Wago - 79K2251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 20-12Awg; No. Of Rows Wago
79K2251
Terminal Block Pluggable 16 Position, 20-12Awg; No. Of Rows Wago 79K2251
TERMINAL BLOCK PLUGGABLE 16 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 20-12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:32A; Rated Voltage:500V; Product Range:862 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 862-504 862-504 1228744 11195071 79K2251
Product Name Chassis-mount terminal strip Terminal Blocks Unreviewed Standard Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block Pluggable 16 Position, 20-12Awg; No. Of Rows Wago
Mounting Options Terminal Strip; Chassis-mount Chassis mount Terminal Strip
Termination Options Push-in CAGE CLAMP ® Screw Clamp
Voltage Rating 500 volts 500 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1911/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers