WAGO Through terminal block 869-234

Description
2-conductor terminal strip; without push-buttons; with fixing flanges M4; 4-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with fixing flanges M4; 4-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 869-234 - WAGO
Germantown, WI, United States
Through terminal block
869-234
Through terminal block 869-234
2-conductor terminal strip; without push-buttons; with fixing flanges M4; 4-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

2-conductor terminal strip; without push-buttons; with fixing flanges M4; 4-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-869-234-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-869-234-ND
Terminal Blocks - Specialized 2946-869-234-ND
TERMINAL STRIP; 4-POLE; WITHOUT

TERMINAL STRIP; 4-POLE; WITHOUT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 869-234 2946-869-234-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Mounting flange M4 Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2002-2407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2002-6407-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers