2-conductor terminal strip; without push-buttons; with fixing flanges M3; 3-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
TERMINAL STRIP; 3-POLE; WITHOUT
TERMINAL STRIP, 3-POLE, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGES M3, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 869-103 | 2946-869-103-ND | 11195312 |
| Product Name | Through terminal block | Terminal Blocks - Specialized | Terminal Blk/Strip Wiring Dev |
| Mounting Options | Mounting flange M3 | Direct Mount | Terminal Strip |
| Termination Options | CAGE CLAMP ® | Spring Clamp | Screw Clamp |
| Voltage Rating | 500 volts | ||
| Current Rating | 24 amps |