WAGO MALE CONNECTOR 831-3207/007-000

Description
MALE CONNECTOR
Request a Quote Datasheet
Description
MALE CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MALE CONNECTOR - 831-3207/007-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
MALE CONNECTOR
831-3207/007-000
MALE CONNECTOR 831-3207/007-000
MALE CONNECTOR

MALE CONNECTOR

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-831-3207/007-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-831-3207/007-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-831-3207/007-000-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago - 76R6161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago
76R6161
Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago 76R6161
TERMINAL BLOCK, DIN RAIL, 7 POSITION, 20-8AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 7 POSITION, 20-8AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 831-3207/007-000 2946-831-3207/007-000-ND 76R6161
Product Name MALE CONNECTOR Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Din Rail, 7 Position, 20-8Awg; Pitch Spacing Wago
Mounting Options DIN Rail/Channel
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blk/Strip Wiring Dev - 67742071 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 5 to 8 amps
View Details
Terminal Blocks - 29.165 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers