WAGO Terminal Blocks - Din Rail, Channel 859-110

Description
UNIVERSAL MODULAR COMPONENT PLUG
Request a Quote Datasheet
Description
UNIVERSAL MODULAR COMPONENT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 2946-859-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-859-110-ND
Terminal Blocks - Din Rail, Channel 2946-859-110-ND
UNIVERSAL MODULAR COMPONENT PLUG

UNIVERSAL MODULAR COMPONENT PLUG

Buy Now Datasheet
Terminal Block, Din Rail, 5 Position, 28-14Awg; No. Of Positions Wago - 29K5489 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5 Position, 28-14Awg; No. Of Positions Wago
29K5489
Terminal Block, Din Rail, 5 Position, 28-14Awg; No. Of Positions Wago 29K5489
TERMINAL BLOCK, DIN RAIL, 5 POSITION, 28-14AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:2RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5 POSITION, 28-14AWG; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-859-110-ND 29K5489
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 5 Position, 28-14Awg; No. Of Positions Wago
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details