WAGO Through terminal block 869-139

Description
2-conductor terminal strip; without push-buttons; with fixing flanges M3; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with fixing flanges M3; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 869-139 - WAGO
Germantown, WI, United States
Through terminal block
869-139
Through terminal block 869-139
2-conductor terminal strip; without push-buttons; with fixing flanges M3; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

2-conductor terminal strip; without push-buttons; with fixing flanges M3; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-869-139-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-869-139-ND
Terminal Blocks - Specialized 2946-869-139-ND
TERMINAL STRIP; 9-POLE; WITHOUT

TERMINAL STRIP; 9-POLE; WITHOUT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 869-139 2946-869-139-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Mounting flange M3 Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-1902 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers