WAGO Pluggable Terminal Blocks 832-1103

Description
WAGO 832-1103 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 832-1103 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2408005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2408005
Pluggable Terminal Blocks 2408005
WAGO 832-1103 Pluggable Terminal Block

WAGO 832-1103 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1103-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1103-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago - 85AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago
85AC3323
Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago 85AC3323
TERMINAL BLOCK, PLUGGABLE, 3POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2408005 2946-832-1103-ND 85AC3323
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 4Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug; Lever Actuated
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details