WAGO Power tap 855-8003

Description
Power tap; with fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); Phase
Request a Quote Datasheet
Description
Power tap; with fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power tap - 855-8003 - WAGO
Germantown, WI, United States
Power tap
855-8003
Power tap 855-8003
Power tap; with fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); Phase

Power tap; with fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); Phase

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Terminal Blocks
Product Number 855-8003
Product Name Power tap
Mounting Options Mounting on insulated round cable
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-6406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers