WAGO Fused Terminal Block, Class Cc, Clamp, 14-6Awg, 30A, 600V; No. Of Positions Wago 811-410

Description
FUSED TERMINAL BLOCK, CLASS CC, CLAMP, 14-6AWG, 30A, 600V; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
FUSED TERMINAL BLOCK, CLASS CC, CLAMP, 14-6AWG, 30A, 600V; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Terminal Block, Class Cc, Clamp, 14-6Awg, 30A, 600V; No. Of Positions Wago - 62T1637 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, Class Cc, Clamp, 14-6Awg, 30A, 600V; No. Of Positions Wago
62T1637
Fused Terminal Block, Class Cc, Clamp, 14-6Awg, 30A, 600V; No. Of Positions Wago 62T1637
FUSED TERMINAL BLOCK, CLASS CC, CLAMP, 14-6AWG, 30A, 600V; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

FUSED TERMINAL BLOCK, CLASS CC, CLAMP, 14-6AWG, 30A, 600V; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62T1637
Product Name Fused Terminal Block, Class Cc, Clamp, 14-6Awg, 30A, 600V; No. Of Positions Wago
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2865.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2431 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details