WAGO Terminal Block, Din Rail, 5Pos, 14Awg; No. Of Positions Wago 859-730

Description
TERMINAL BLOCK, DIN RAIL, 5POS, 14AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:3A; Rated Voltage:30V; No. of Levels:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 5POS, 14AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:3A; Rated Voltage:30V; No. of Levels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 5Pos, 14Awg; No. Of Positions Wago - 51T1232 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5Pos, 14Awg; No. Of Positions Wago
51T1232
Terminal Block, Din Rail, 5Pos, 14Awg; No. Of Positions Wago 51T1232
TERMINAL BLOCK, DIN RAIL, 5POS, 14AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:3A; Rated Voltage:30V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5POS, 14AWG; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:3A; Rated Voltage:30V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 51T1232
Product Name Terminal Block, Din Rail, 5Pos, 14Awg; No. Of Positions Wago
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data