WAGO Pluggable Terminal Blocks 832-1104

Description
WAGO 832-1104 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 832-1104 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2408006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2408006
Pluggable Terminal Blocks 2408006
WAGO 832-1104 Pluggable Terminal Block

WAGO 832-1104 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1104-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1104-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1104-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago - 85AC3325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago
85AC3325
Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago 85AC3325
TERMINAL BLOCK, PLUGGABLE, 4POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2408006 2946-832-1104-ND 85AC3325
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 4Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug; Lever Actuated
Approvals RoHS Compliant
# of Contacts 4 4
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details