WAGO Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 811-331

Description
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago - 62T1636 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
62T1636
Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 62T1636
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62T1636
Product Name Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers