WAGO Terminal Blocks - Headers, Plugs and Sockets 832-1202

Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-832-1202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-832-1202-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-832-1202-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 4Awg; Pitch Spacing Wago - 85AC3331 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 4Awg; Pitch Spacing Wago
85AC3331
Terminal Block, Pluggable, 2Pos, 4Awg; Pitch Spacing Wago 85AC3331
TERMINAL BLOCK, PLUGGABLE, 2POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 4AWG; Pitch Spacing:10.16mm; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-832-1202-ND 85AC3331
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 4Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -60 to 120 C (-76 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.163 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787713 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details