WAGO Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 811-330

Description
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago - 62T1635 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
62T1635
Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 62T1635
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:6Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62T1635
Product Name Terminal Block, Fuse, 3 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details