Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 70 80 100 150 154
Product Name Notes
#6 TRIBARRIER
.4375 #8 SERIES
.4375 #8SERIES
.4375 TRI-BARRIER
1 pole distribution block,115A
1 pole distribution block,160A
16P 5.08 R/A PLUG,MARKED
175 A 1 POLE SPLICER BLOCK
1poledist.Blck115A,I n:1x8-2AWG
1poledist.Blck175A,
1poledist.Block80A,I n:1x8-4AWG
1poledistiblck,310A, In1x3/0AWG
1poledistiblock,230A ,In 1x2
3 pole distribution block,115A
3 pole distribution block,175A
3P,5.08MM,R/A PLG BLK,SPCL MRK
4 POS EUROSTYLE TB WHITE INK
800A 1POLE SPLICR BLCK;2 INPUT
9 POS EUROSTYLE TB WHITE INK
AMP-IN TERMINALS
MINI AMP-IN 12 AWG WIRE
MINI AMP-IN 22-18 AWG LF
MINI AMP-IN 22-18 AWG SN/BRASS LF
MINI AMP-IN PTP PHBZ 10AWG
MINI AMPIN 2000,26-22AWG,PHBRZ
PCB Header, 10 Pole, 5.08mm
PCB Header, 10 Pole, 7.62mm
PCB Header, 11 Pole, 5.08mm
PCB Header, 12 Pole, 5.00mm
PCB Header, 12 Pole, 7.62mm
PCB Header, 13 Pole, 5.00mm
PCB Header, 13 Pole, 7.62mm
PCB Header, 15 Pole, 5.08mm
PCB Header, 15 Pole, 7.62mm
PCB Header, 16 Pole, 5.00mm
PCB Header, 16 Pole, 7.62mm
PCB Header, 17 Pole, 5.00mm
PCB Header, 18 Pole, 5.08mm
PCB Header, 19 Pole, 5.08mm
PCB Header, 2 Pole, 5.08mm
PCB Header, 2 Pole, 7.62mm
PCB Header, 20 Pole, 5.00mm
PCB Header, 21 Pole, 5.00mm
PCB Header, 23 Pole, 5.08mm
PCB Header, 24 Pole, 5.00mm
PCB Header, 3 Pole, 5.08mm
PCB Header, 3 Pole, 7.62mm
PCB Header, 4 Pole, 5.00mm
PCB Header, 5 Pole, 5.00mm
PCB Header, 5 Pole, 7.62mm
PCB Header, 6 Pole, 7.62mm
PCB Header, 7 Pole, 5.08mm
PCB Header, 8 Pole, 5.00mm
PCB Header, 8 Pole, 7.62mm
PCB Header, 9 Pole, 5.00mm
PCB Header, 9 Pole, 7.62mm
PCB Header, Double Level, 10 Pole, 5.08m
PCB Header, Double Level, 12 Pole, 5.08m
PCB Header, Double Level, 16 Pole, 5.08m
PCB Header, Double Level, 20 Pole, 5.08m
PCB Header, Double Level, 22 Pole, 5.08m
PCB Header, Double Level, 24 Pole, 5.08m
PCB Header, Double Level, 26 Pole, 5.08m
PCB Header, Double Level, 28 Pole, 5.08m
PCB Header, Double Level, 32 Pole, 5.08m
PCB Header, Double Level, 34 Pole, 5.08m
PCB Header, Double Level, 38 Pole, 5.08m
PCB Header, Double Level, 4 Pole, 5.08mm
PCB Header, Double Level, 40 Pole, 5.08m
PCB Header, Double Level, 42 Pole, 5.08m
PCB Header, Double Level, 44 Pole, 5.08m
PCB Header, Double Level, 46 Pole, 5.08m
PCB Header, Double Level, 6 Pole, 5.08mm
PCB Header, Double Level, 8 Pole, 5.08mm
PCB Plug, 10 Pole, 5.00mm, horizontal
PCB Plug, 10 Pole, 5.08mm, horizontal
PCB Plug, 10 Pole, 7.62mm, horizontal
PCB Plug, 11 Pole, 5.00mm, horizontal
PCB Plug, 11 Pole, 5.08mm, horizontal
PCB Plug, 12 Pole, 5.00mm, horizontal
PCB Plug, 12 Pole, 7.62mm, horizontal
PCB Plug, 13 Pole, 5.08mm, horizontal
PCB Plug, 13 Pole, 7.62mm, horizontal
PCB Plug, 14 Pole, 5.00mm, horizontal
PCB Plug, 14 Pole, 5.08mm, horizontal
PCB Plug, 14 Pole, 7.62mm, horizontal
PCB Plug, 15 Pole, 5.00mm, horizontal
PCB Plug, 15 Pole, 5.08mm, horizontal
PCB Plug, 15 Pole, 7.62mm, horizontal
PCB Plug, 16 Pole, 5.00mm, horizontal
PCB Plug, 16 Pole, 5.08mm, horizontal
PCB Plug, 16 Pole, 7.62mm, horizontal
PCB Plug, 17 Pole, 5.00mm, horizontal
PCB Plug, 17 Pole, 5.08mm, horizontal
PCB Plug, 18 Pole, 5.00mm, horizontal
PCB Plug, 18 Pole, 5.08mm, horizontal
PCB Plug, 19 Pole, 5.00mm, horizontal
PCB Plug, 19 Pole, 5.08mm, horizontal
PCB Plug, 2 Pole, 5.00mm, horizontal
PCB Plug, 2 Pole, 7.62mm, horizontal
PCB Plug, 20 Pole, 5.00mm, horizontal
PCB Plug, 21 Pole, 5.08mm, horizontal
PCB Plug, 22 Pole, 5.00mm, horizontal
PCB Plug, 22 Pole, 5.08mm, horizontal
PCB Plug, 23 Pole, 5.00mm, horizontal
PCB Plug, 23 Pole, 5.08mm, horizontal
PCB Plug, 24 Pole, 5.00mm, horizontal
PCB Plug, 24 Pole, 5.08mm, horizontal
PCB Plug, 3 Pole, 5.00mm, horizontal
PCB Plug, 4 Pole, 5.00mm, horizontal
PCB Plug, 4 Pole, 7.62mm, horizontal
PCB Plug, 5 Pole, 5.08mm, horizontal
PCB Plug, 5 Pole, 7.62mm, horizontal
PCB Plug, 6 Pole, 5.00mm, horizontal
PCB Plug, 6 Pole, 5.08mm, horizontal
PCB Plug, 6 Pole, 7.62mm, horizontal
PCB Plug, 7 Pole, 5.00mm, horizontal
PCB Plug, 7 Pole, 5.08mm, horizontal
PCB Plug, 7 Pole, 7.62mm, horizontal
PCB Plug, 8 Pole, 5.00mm, horizontal
PCB Plug, 8 Pole, 5.08mm, horizontal
PCB Plug, 8 Pole, 7.62mm, horizontal
PCB Plug, 9 Pole, 5.00mm, horizontal
PCB Plug, 9 Pole, 5.08mm, horizontal
PCB Plug, 9 Pole, 7.62mm, horizontal
PCB Terminal, Spring, 1 Pole, 2.54mm
PCB Terminal, Spring, 1 Pole, 2.5mm
PCB Terminal, Spring, 1 Pole, 5.0mm
PCB Terminal, Spring, 10 Pole, 2.54mm
PCB Terminal, Spring, 10 Pole, 2.5mm
PCB Terminal, Spring, 10 Pole, 5.0mm
PCB Terminal, Spring, 11 Pole, 2.54mm
PCB Terminal, Spring, 11 Pole, 2.5mm
PCB Terminal, Spring, 11 Pole, 5.0mm
PCB Terminal, Spring, 12 Pole, 2.54mm
PCB Terminal, Spring, 12 Pole, 2.5mm
PCB Terminal, Spring, 12 Pole, 5.0mm
PCB Terminal, Spring, 13 Pole, 2.54mm
PCB Terminal, Spring, 13 Pole, 2.5mm
PCB Terminal, Spring, 13 Pole, 5.0mm
PCB Terminal, Spring, 14 Pole, 2.54mm
PCB Terminal, Spring, 14 Pole, 2.5mm
PCB Terminal, Spring, 14 Pole, 5.0mm
PCB Terminal, Spring, 15 Pole, 2.54mm
PCB Terminal, Spring, 15 Pole, 2.5mm
PCB Terminal, Spring, 15 Pole, 5.0mm
PCB Terminal, Spring, 16 Pole, 2.54mm
PCB Terminal, Spring, 16 Pole, 2.5mm
PCB Terminal, Spring, 16 Pole, 5.0mm
PCB Terminal, Spring, 17 Pole, 2.54mm
PCB Terminal, Spring, 17 Pole, 2.5mm
PCB Terminal, Spring, 17 Pole, 5.0mm
PCB Terminal, Spring, 18 Pole, 2.54mm
PCB Terminal, Spring, 18 Pole, 2.5mm
PCB Terminal, Spring, 18 Pole, 5.0mm
PCB Terminal, Spring, 19 Pole, 2.54mm
PCB Terminal, Spring, 19 Pole, 2.5mm
PCB Terminal, Spring, 19 Pole, 5.0mm
PCB Terminal, Spring, 2 Pole, 2.54mm
PCB Terminal, Spring, 2 Pole, 2.5mm
PCB Terminal, Spring, 2 Pole, 5.0mm
PCB Terminal, Spring, 20 Pole, 2.54mm
PCB Terminal, Spring, 20 Pole, 2.5mm
PCB Terminal, Spring, 20 Pole, 5.0mm
PCB Terminal, Spring, 21 Pole, 2.54mm
PCB Terminal, Spring, 21 Pole, 2.5mm
PCB Terminal, Spring, 21 Pole, 5.0mm
PCB Terminal, Spring, 22 Pole, 2.54mm
PCB Terminal, Spring, 22 Pole, 2.5mm
PCB Terminal, Spring, 22 Pole, 5.0mm
PCB Terminal, Spring, 23 Pole, 2.54mm
PCB Terminal, Spring, 23 Pole, 2.5mm
PCB Terminal, Spring, 23 Pole, 5.0mm
PCB Terminal, Spring, 24 Pole, 2.54mm
PCB Terminal, Spring, 24 Pole, 2.5mm
PCB Terminal, Spring, 24 Pole, 5.0mm
PCB Terminal, Spring, 3 Pole, 2.54mm
PCB Terminal, Spring, 3 Pole, 2.5mm
PCB Terminal, Spring, 3 Pole, 5.0mm
PCB Terminal, Spring, 4 Pole, 2.54mm
PCB Terminal, Spring, 4 Pole, 2.5mm
PCB Terminal, Spring, 4 Pole, 5.0mm
PCB Terminal, Spring, 5 Pole, 2.54mm
PCB Terminal, Spring, 5 Pole, 2.5mm
PCB Terminal, Spring, 5 Pole, 5.0mm
PCB Terminal, Spring, 6 Pole, 2.54mm
PCB Terminal, Spring, 6 Pole, 2.5mm
PCB Terminal, Spring, 6 Pole, 5.0mm
PCB Terminal, Spring, 7 Pole, 2.54mm
PCB Terminal, Spring, 7 Pole, 2.5mm
PCB Terminal, Spring, 7 Pole, 5.0mm
PCB Terminal, Spring, 8 Pole, 2.54mm
PCB Terminal, Spring, 8 Pole, 2.5mm
PCB Terminal, Spring, 8 Pole, 5.0mm
PCB Terminal, Spring, 9 Pole, 2.54mm
PCB Terminal, Spring, 9 Pole, 2.5mm
PCB Terminal, Spring, 9 Pole, 5.0mm
Power Block, 800A, Copper
SL 156 - Terminals
SSB7FP070202
SSB7TG040502
TERMI-BLOK PCBMT 90 12POS:5ACT
TERMI-BLOK PLUG STACKING 14P.5
Terminal Blocks
TERMINAL, MINI AMP-IN 2000 22-18 AWG
Terminals
W/1,2 STAMPED L TO R

<< Prev Next >>