Altech Corp. Terminal Blocks 38.2524

Description
PCB Terminal, Spring, 24 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 24 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2524 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2524
Terminal Blocks 38.2524
PCB Terminal, Spring, 24 Pole, 5.0mm

PCB Terminal, Spring, 24 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2524 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2524
Fixed Terminal Blocks 38.2524
Fixed Terminal Blocks PCB Terminal, Spring, 24 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 24 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2524 38.2524
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
TERM BLCK Rail MTD 1P 55A WHT - 1492-CA3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
PCB Terminal Blocks - 1-1546105-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers