Altech Corp. Terminal Blocks 38.2124

Description
PCB Terminal, Spring, 24 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 24 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2124 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2124
Terminal Blocks 38.2124
PCB Terminal, Spring, 24 Pole, 5.0mm

PCB Terminal, Spring, 24 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2124 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2124
Fixed Terminal Blocks 38.2124
Fixed Terminal Blocks PCB Terminal, Spring, 24 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 24 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2124 38.2124
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444341 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details