Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 60 70 80 90 100 150 154
Product Name Notes
.050 Micro Low Prof Terminal Strip
.100 Friction Lock Terminal Strip
.100 Low Profile Terminal Strip
0.80 mm Surface Mount Micro Terminal Str
2.00 mm Shrouded Terminal Strip For TCSD

<< Prev Next >>