Altech Corp. Terminal Blocks 38.2122

Description
PCB Terminal, Spring, 22 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 22 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2122 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2122
Terminal Blocks 38.2122
PCB Terminal, Spring, 22 Pole, 5.0mm

PCB Terminal, Spring, 22 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2122
Fixed Terminal Blocks 38.2122
Fixed Terminal Blocks PCB Terminal, Spring, 22 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 22 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2122 38.2122
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986827-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details