Altech Corp. Terminal Blocks 38.2121

Description
PCB Terminal, Spring, 21 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 21 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2121
Terminal Blocks 38.2121
PCB Terminal, Spring, 21 Pole, 5.0mm

PCB Terminal, Spring, 21 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2121
Fixed Terminal Blocks 38.2121
Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2121 38.2121
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-104A-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
TERM BLCK Rail MTD 1P 30A BLK - 1492-H1BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers