Altech Corp. Terminal Blocks 38.2216

Description
PCB Terminal, Spring, 16 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 16 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.2216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.2216
Terminal Blocks 38.2216
PCB Terminal, Spring, 16 Pole, 5.0mm

PCB Terminal, Spring, 16 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 38.2216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.2216
Fixed Terminal Blocks 38.2216
Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.2216 38.2216
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MSQXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details